Cornell Dubilier Film Paper Film Capacitors 224MSR100K

Description
For New Design: Yes Capacitance: 220 nF Voltage DC: 100V Voltage AC: 63V ESR: 8.04 Ω dV/dt: 30 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life: 2,000 @ 85°C Width: — Height: 10mm Length: 13mm Thickness: 6.5mm Diameter: — Lead Spacing: 10mm
Request a Quote
Description
For New Design: Yes Capacitance: 220 nF Voltage DC: 100V Voltage AC: 63V ESR: 8.04 Ω dV/dt: 30 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life: 2,000 @ 85°C Width: — Height: 10mm Length: 13mm Thickness: 6.5mm Diameter: — Lead Spacing: 10mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 224MSR100K is a metallized polyester film capacitor rated for 100 VDC and 63 VAC, with a capacitance of 0.22 µF and a tolerance of ±10%. It features a dipped radial lead package with lead spacing of 10 mm, and dimensions of 13 mm × 10 mm × 6.5 mm. The capacitor operates from -55°C to +125°C, has an insulation resistance of at least 7,500 MΩ, and meets IEC 60384-4.2.4 standards. The dielectric is polyester with a flame-retardant epoxy resin coating (UL94V0) and lead-free tinned leads.

Datasheet Summary
Powered by GS/AI

The 224MSR100K is a metallized polyester film capacitor rated for 100 VDC and 63 VAC, with a capacitance of 0.22 µF and a tolerance of ±10%. It features a dipped radial lead package with lead spacing of 10 mm, and dimensions of 13 mm × 10 mm × 6.5 mm. The capacitor operates from -55°C to +125°C, has an insulation resistance of at least 7,500 MΩ, and meets IEC 60384-4.2.4 standards. The dielectric is polyester with a flame-retardant epoxy resin coating (UL94V0) and lead-free tinned leads.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 224MSR100K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
224MSR100K
Film Paper Film Capacitors 224MSR100K
For New Design: Yes Capacitance: 220 nF Voltage DC: 100V Voltage AC: 63V ESR: 8.04 Ω dV/dt: 30 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life: 2,000 @ 85°C Width: — Height: 10mm Length: 13mm Thickness: 6.5mm Diameter: — Lead Spacing: 10mm
  • For New Design: Yes
  • Capacitance: 220 nF
  • Voltage DC: 100V
  • Voltage AC: 63V
  • ESR: 8.04 Ω
  • dV/dt: 30
  • Ripple Current: —
  • Min Temp: -55°C
  • Max Temp: 125°C
  • Tolerance: -10%/+10%
  • Load Life: 2,000 @ 85°C
  • Width: —
  • Height: 10mm
  • Length: 13mm
  • Thickness: 6.5mm
  • Diameter: —
  • Lead Spacing: 10mm
Supplier's Site Datasheet
Film Capacitors - 2002-224MSR100K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-224MSR100K
Film Capacitors 2002-224MSR100K
Metallized Polypropylene Film Capacitors 0.22µF 100V

Metallized Polypropylene Film Capacitors 0.22µF 100V

Supplier's Site Datasheet
Film Capacitors - 224MSR100K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
224MSR100K-ND
Film Capacitors 224MSR100K-ND
0.22µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.22µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 224MSR100K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
224MSR100K
Capacitors - Film Capacitors 224MSR100K
CAP FILM 0.22UF 10% 100VDC RAD

CAP FILM 0.22UF 10% 100VDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 224MSR100K 2002-224MSR100K 224MSR100K-ND 224MSR100K
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polypropylene Polyester Polyester; Polyester, Metallized
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104MKP275KD - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C342T250BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Paper Film Capacitors - 105PPB400K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Film Paper Film Capacitors - 106MWR050K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers