Cornell DubilierFilm Paper Film Capacitors205RSB850K2JA
Description
For New Design: Yes
Capacitance: 2 µF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 600
ESR: 4.9 mΩ
RMS Current: —
Length: 42mm
Height: 40mm
Thickness: 20mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 2 µF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 600
ESR: 4.9 mΩ
RMS Current: —
Length: 42mm
Height: 40mm
Thickness: 20mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 205RSB850K2JA is a radial lead, high current, low ESR film capacitor rated for 850 VDC with a capacitance of 2 µF. It features a flame-retardant plastic box with epoxy resin coating (UL94V-0), lead-free tinned copper leads, and a case size of 41.5 mm in length, 40 mm in height, and 20 mm in thickness. The part operates within a temperature range of -40°C to +85°C, has a maximum dv/dt of 600 V/µs, a typical ESR of 4.9 mΩ at 100 kHz and +25°C, and supports a maximum RMS ripple current of 4.9 A. Self inductance is less than 1 nH per mm of lead spacing, and the dielectric is polypropylene with internal series connections.
Datasheet Summary Powered by GS/AI
The 205RSB850K2JA is a radial lead, high current, low ESR film capacitor rated for 850 VDC with a capacitance of 2 µF. It features a flame-retardant plastic box with epoxy resin coating (UL94V-0), lead-free tinned copper leads, and a case size of 41.5 mm in length, 40 mm in height, and 20 mm in thickness. The part operates within a temperature range of -40°C to +85°C, has a maximum dv/dt of 600 V/µs, a typical ESR of 4.9 mΩ at 100 kHz and +25°C, and supports a maximum RMS ripple current of 4.9 A. Self inductance is less than 1 nH per mm of lead spacing, and the dielectric is polypropylene with internal series connections.