The 223PPB102K is a polypropylene film capacitor designed for high pulse current applications such as SCR commutation and switching power supplies. It has a rated DC voltage of 1000 VDC, a capacitance of 0.022 µF, and uses metallized film construction in a flame-retardant plastic case with lead-free tinned copper leads. Physical dimensions are 18x16x10 mm with a lead spacing of 15 mm and lead diameter of 0.8 mm. Operating temperature ranges from -55°C to +105°C. Capacitance tolerance is ±10% at 1 kHz and 25°C. Dissipation factor is ≤0.05% at 1 kHz and 25°C. Insulation resistance is ≥30,000 MΩ×µF at 25°C with 100 VDC applied. Self inductance is less than 1 nH per mm of lead spacing. Dielectric strength is 160% of rated DC voltage or 150% of rated AC voltage for 2 seconds at 25°C. The component meets UL 94V-0 flammability rating.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 0.022UF 10% 1KVDC RAD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 223PPB102K | 223PPB102K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0220 microF | 0.0220 microF |