The 224PPR102KH is a metallized polypropylene film capacitor for high pulse current snubber applications, rated at 1000 VDC and 0.22 µF. It measures 32 mm × 22 mm × 13 mm with 27.5 mm lead spacing and 0.8 mm lead diameter. Peak pulse current capability supports up to 1000 V/µs dv/dt. Operating temperature ranges from -55°C to +105°C. The housing is a flame-retardant plastic box (UL 94V-1) with epoxy resin fill (UL 94V0). Capacitance tolerance is +10% at 1 kHz, 25°C. Dissipation factor is less than 0.001 at 10 kHz and 25°C. Insulation resistance is 30,000 MΩ·µF above 0.33 µF. Self-inductance is below 1 nH per mm of lead spacing. Capacitance drift is under 0.5% after two years at 40°C.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 224PPR102KH |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |