(Capstick ) Metallized Polymer Network 20µF 50V
CAP FILM 20UF 10% 50VDC 18DIP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 206K050CS4 | 2002-206K050CS4 | 206K050CS4 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polymer, Metallized | |
| Capacitance Range | 20 microF | 20 microF | 20 microF |