The 223PPR202KG is a metallized polypropylene film capacitor designed for high pulse current and snubber applications, with a DC voltage rating of 2000 V, capacitance of 0.022 µF, and dimensions of 26.5 mm in length, 15 mm in height, and 6 mm in thickness. It features a lead spacing of 22.5 mm and lead diameter of 0.8 mm, with lead-free tinned copper terminations. The capacitor is enclosed in a flame-retardant plastic box (UL 94V-1) with epoxy resin fill (UL94V0), supports an operating temperature range of -55°C to +105°C, and has a maximum dissipation factor of 0.001 at 1 kHz and 25°C. It meets reliability standards of 1 FIT and has a self-inductance of less than 1 nano-Henry per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 223PPR202KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |