The 205PPA122KS is an axial lead, high dv/dt, metallized polypropylene film capacitor rated for 1200 VDC, with a capacitance of 2.0 µF, a maximum RMS ripple current of 14 A at 70°C, and a typical ESR of 2.9 mΩ at 100 kHz and 25°C. It has dimensions of 35.5 mm in diameter and 59 mm in length, and operates within a temperature range of -55°C to +85°C. The capacitor meets UL 501 and UL94V0 flammability standards with a flame-retardant polyester tape wrap and epoxy resin coating. It has a self-inductance of less than 1 nH per mm of body and lead length, an insulation resistance greater than 30 GΩ, and a life expectancy of 100,000 hours at 70°C under DC voltage. The capacitance tolerance is +10% at 1 kHz and 25°C, with a temperature coefficient of -200 to +100 ppm/°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 2UF 10% 1.2KVDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 205PPA122KS | 205PPA122KS |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 2 microF | 2 microF |