The 224PPS700KG is an axial lead metallized polypropylene film capacitor designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a DC voltage rating of 700 V, a capacitance of 0.22 μF, and a maximum RMS ripple current of 4.5 A at 25°C and 100 kHz. The capacitor measures 13 mm in diameter and 29 mm in length. It operates over a temperature range of -40°C to +85°C, with a dissipation factor of no more than 0.05% at 1 kHz and 25°C, and an insulation resistance of 30,000 MΩ×μF at 25°C. The dielectric is polypropylene with flame-retardant polyester tape and epoxy resin end fill, and it features lead-free tinned copper leads. Self-inductance is less than 1 nH per mm of lead spacing, and the capacitance drift is less than 0.5% after two years at 40°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 224PPS700KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |