The 224MKP275KD is a Class X2 metallized polypropylene film capacitor for across-the-line EMI suppression, rated for 275 VAC and 1200 V peak voltage. It has a capacitance of 0.22 µF, a dv/dt rating of 400 V/µs, and is constructed with flame-retardant, solvent-resistant plastic casing and lead-free tinned leads. The part measures 13 mm × 14 mm × 8 mm with a 10 mm lead spacing and 0.6 mm lead diameter. It meets ANSI/UL 60384-14, CSA E60384-1, DIN EN60384-14, and IEC 60384-14 safety standards, with a temperature operating range of -40°C to +110°C, capacitance tolerance of ±10%, and insulation resistance >5000 MΩ at 500 VDC. Dissipation factor is ≤0.1% at 1 kHz and 20°C, with self-inductance <1 nH per mm of lead spacing.
X2 And Arc Suppression
Boxed Metallized Polypropylene Film Capacitors 0.22µF
0.22µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
CAP FILM 0.22UF 10% 310VAC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 224MKP275KD | 2002-224MKP275KD | 224MKP275KD-ND | 224MKP275KD |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |