The 224PPA850KG is an axial lead film capacitor designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a rated DC voltage of 850 V, a capacitance of 0.22 µF, and a maximum rms ripple current of 7 A at 100 kHz and 25°C. The capacitor features a double metallized polypropylene construction, a maximum dissipation factor of 0.06% at 1 kHz and 25°C, and an insulation resistance of 30000 MΩ·µF. Its physical dimensions are 17.5 mm in diameter and 29 mm in length, with lead-free tinned copper terminals. The operating temperature range is -55°C to +85°C, and it meets UL 94V0 flame retardancy standards with a flame-retardant polyester tape wrap and epoxy resin end fill. The capacitor withstands a dielectric strength of 160% of rated VDC or 200% VDC for 60 seconds between terminals and case.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 224PPA850KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |