The 205PMC700K#P2 is a metallized polypropylene film capacitor for high-current, high-dv/dt applications such as resonant circuits and switching power supplies. It has a 700 V DC rating, 2 µF capacitance, and lug terminals in a 42.5 mm × 27.5 mm × 24.5 mm package. Operating from -40°C to +100°C, it has a dissipation factor of 0.001 at 1 kHz and 25°C, with ±10% capacitance tolerance. Insulation resistance is 3000 MΩ×µF at 100 VDC, and self-inductance is under 1 nH per mm of lead spacing. The unit meets UL94V-0 flammability standards and is rated for 30,000 hours at VAC. Dielectric strength is 160% of rated VDC applied between terminals and case for 60 seconds at 25°C.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 205PMC700K#P2 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |