The 205PMB850K#P0 is a metallized polypropylene power semiconductor direct mount snubber capacitor with lug terminals, designed for high pulse and rms current applications in inverters, converters, UPS, and switching power supplies. It has a rated DC voltage of 850 V, a capacitance of 2.2 µF, and dimensions of 42.5 mm × 45 mm × 33 mm. The capacitor features flame-retardant epoxy resin coating (UL94V-0), lead-free tinned copper leads, and operates within a temperature range of -40°C to +100°C for the PMB variant. Its dielectric strength is 160% of rated DC voltage for 60 seconds at 25°C, and it meets a life expectancy of 30,000 hours at AC voltage. Self-inductance is less than 1 nH per mm of lead spacing, and capacitance tolerance is +10% at 1 kHz, 25°C with a +5% optional option.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 205PMB850K#P0 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |