205PMB102K#P0 is a metallized polypropylene power semiconductor snubber capacitor with direct mount lug terminals, rated for 1000 VDC and 600 VAC. It has a capacitance of 2.0 µF, a maximum ripple current of 29.5 A at 100 kHz and 25°C, and physical dimensions of 42.5 mm × 45 mm × 33 mm. The capacitor uses double metallized film with internal series connections, flame-retardant plastic housing (UL94V-0), and lead-free tinned copper leads. The operating temperature range is -40°C to +100°C for PMB versions, with capacitance tolerance of ±10% at 1 kHz. Dielectric strength is 160% of rated DC voltage for 60 seconds, and insulation resistance is 30,000 MΩ×µF (not exceeding 30 GΩ). Life expectancy is 100,000 hours at WVDC. Self-inductance is less than 1 nanohenry per mm of lead spacing. The capacitance drift factor is less than 0.5% after 2 years at 40°C.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 205PMB102K#P0 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |