The MPF series consists of oil-filled, metallized polypropylene AC motor run capacitors in round and oval aluminum cases with 4-prong quick disconnect terminals, designed for air conditioning, refrigeration, and power factor correction applications. The part 21FB44225A-F is a round case variant with a capacitance of 22.5 µF, rated for 440 V AC, and has a height of 2.84 inches and a diameter of 1.75 inches. It operates within a temperature range of -40 °C to +70 °C, has a capacitance tolerance of ±10%, and a dissipation factor of 0.1% maximum at 60 Hz. The capacitor is internally protected with a pressure-sensitive interrupter and meets UL E71645 and CSA 223507 standards. Service life is rated at 60,000 hours with a 94% survival rate under rated conditions, and capacitance varies by no more than ±3% over the operating temperature range.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
22.5µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can
Motor-Run and Power Supply Capacitors 22.5µF 440V
CAP FILM 22.5UF 10% 440VAC RAD
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 21FB44225A-F | 21FB44225A-F | 21FB44225A-F-ND | 2002-21FB44225A-F | 21FB44225A-F |
| Product Name | Film Paper Film Capacitors | Oil Filled Capacitor | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Oil | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 22.5 microF | 22.5 microF | 22.5 microF | 22.5 microF | 22.5 microF |