The 224MKP275KA is a metalized polypropylene X2 class capacitor designed for EMI suppression across the line, with a rated voltage of 275 VAC and capacitance of 0.22 µF. It is packaged in a flame-retardant plastic case with epoxy end fill (UL94V-0) and features lead-free tinned leads. Physical dimensions are 15 mm × 12.5 mm × 7 mm with a lead spacing of 12.5 mm and lead diameter of 0.8 mm. The component meets safety standards including UL 60384-14, CSA E60384-1, DIN EN60384-14, and CQC GB/T14472-1998. It operates from −40°C to +110°C, has a dissipation factor ≤0.1% at 1 kHz, and an insulation resistance ≥5000 MΩ·µF. The capacitor supports a dv/dt rating of 350 V/µs and withstands impulse voltages up to 2.5 kV√C with inherent current limiting and dielectric strength of 2050 VDC between terminals and case. Capacitance tolerance is ±10% at 1 kHz and 20°C.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
0.22µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Boxed Metallized Polypropylene Film Capacitors 0.22µF
CAP FILM 0.22UF 10% 310VAC RAD
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 224MKP275KA | 224MKP275KA | 224MKP275KA-ND | 2002-224MKP275KA | 224MKP275KA |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |