Axial lead film capacitor for high dv/dt applications, rated for 2500 VDC and 1750 VAC, with a capacitance of 0.022 µF, a maximum dv/dt of 1050 V/µsec, and a 100 kHz RMS ripple current of 2.5 A at 25°C. The component has a dielectric of polypropylene, metallized film construction with internal series connections, flame-retardant polyester tape wrap and epoxy resin end fill, and lead-free tinned copper leads. Physical dimensions are 15 mm diameter by 29 mm length. Operating temperature range is -40°C to +85°C. Capacitance tolerance is ±10% at 1 kHz, 25°C. Self inductance is less than 1 nH per mm of body length and lead length. Life expectancy is 100,000 hours at rated DC voltage and 70°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 223PPS252KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |