The 205RMB122KA# is a metallized polypropylene power semiconductor snubber capacitor with direct mount lug terminals, rated for 1200 VDC. It has a capacitance of 2.2 µF, a maximum ripple current of 26 A at 1 kHz and 25°C, and dimensions of 42.5 mm × 45 mm × 30 mm. Operating temperature range is -40°C to +85°C for the RMB series. The dielectric is polypropylene with flame-retardant epoxy resin coating (UL94V-0), and it features lead-free tinned copper leads. Internal construction includes double metallized film with series connections. Insulation resistance is ≥30 GΩ·µF at 25°C with 100 VDC applied.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 205RMB122KA# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |