Cornell Dubilier Film Paper Film Capacitors 224PSB152K4H

Description
For New Design: Yes Capacitance: 220 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1900 ESR: 4.4 mΩ RMS Current: — Length: 32mm Height: 33mm Thickness: 18mm
Request a Quote
Description
For New Design: Yes Capacitance: 220 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1900 ESR: 4.4 mΩ RMS Current: — Length: 32mm Height: 33mm Thickness: 18mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 224PSB152K4H is a radial lead film capacitor for high pulse current applications, rated at 1500 VDC with a capacitance of 0.22 µF and a maximum dv/dt of 1900 V/µs. It has a typical ESR of 4.4 mΩ at 100 kHz and 25°C, and supports a maximum RMS ripple current of 14 A. The housing measures 32 mm × 33 mm × 18 mm with 10.2 mm lead spacing and 1.2 mm lead diameter. Constructed with double metallized polypropylene film and encapsulated in a UL94V-0 flame-retardant epoxy, it operates from -40°C to +100°C under PSB conditions. Capacitance tolerance is ±10% at 1 kHz, insulation resistance exceeds 30 GΩ·µF at 25°C, and self-inductance is under 1 nH per mm of lead spacing.life expectancy is 30,000 hours at rated AC voltage.

Datasheet Summary
Powered by GS/AI

The 224PSB152K4H is a radial lead film capacitor for high pulse current applications, rated at 1500 VDC with a capacitance of 0.22 µF and a maximum dv/dt of 1900 V/µs. It has a typical ESR of 4.4 mΩ at 100 kHz and 25°C, and supports a maximum RMS ripple current of 14 A. The housing measures 32 mm × 33 mm × 18 mm with 10.2 mm lead spacing and 1.2 mm lead diameter. Constructed with double metallized polypropylene film and encapsulated in a UL94V-0 flame-retardant epoxy, it operates from -40°C to +100°C under PSB conditions. Capacitance tolerance is ±10% at 1 kHz, insulation resistance exceeds 30 GΩ·µF at 25°C, and self-inductance is under 1 nH per mm of lead spacing.life expectancy is 30,000 hours at rated AC voltage.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 224PSB152K4H - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
224PSB152K4H
Film Paper Film Capacitors 224PSB152K4H
For New Design: Yes Capacitance: 220 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1900 ESR: 4.4 mΩ RMS Current: — Length: 32mm Height: 33mm Thickness: 18mm
  • For New Design: Yes
  • Capacitance: 220 nF
  • Voltage DC: 1500V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1900
  • ESR: 4.4 mΩ
  • RMS Current: —
  • Length: 32mm
  • Height: 33mm
  • Thickness: 18mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 224PSB152K4H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
224PSB152K4H
Capacitors - Film Capacitors 224PSB152K4H
CAP FILM 0.22UF 10% 1.5KVDC RAD

CAP FILM 0.22UF 10% 1.5KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 224PSB152K4H 224PSB152K4H
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PMB252KB# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Aluminum Electrolytic Capacitor - 101C393U063BE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 39000 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers