Cornell Dubilier Film Paper Film Capacitors 224MPW160K

Description
For New Design: Yes Capacitance: 220 nF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 22 RMS Current: — ESR: 804 mΩ Diameter: 8mm Length: 14.5mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 220 nF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 22 RMS Current: — ESR: 804 mΩ Diameter: 8mm Length: 14.5mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 224MPW160K is a metallized polypropylene axial lead capacitor rated for 160V DC and 90V AC, with a capacitance of 0.22 µF and a dv/dt rating of 22 V/µs. It has a diameter of 8 mm and a length of 14.5 mm, with a lead diameter of 0.6 mm. The operating temperature range is -55°C to +105°C, and it meets load life requirements of 2000 hours at 85°C with 125% of rated voltage. The dissipation factor is a maximum of 0.001 at 1 kHz and 25°C. The construction uses flame-retardant polyester tape with epoxy resin end fills, and the leads are tin-plated. The capacitor has a capacitance tolerance of ±10% at 1 kHz, 25°C, with a ±5% optional tolerance.

Datasheet Summary
Powered by GS/AI

The 224MPW160K is a metallized polypropylene axial lead capacitor rated for 160V DC and 90V AC, with a capacitance of 0.22 µF and a dv/dt rating of 22 V/µs. It has a diameter of 8 mm and a length of 14.5 mm, with a lead diameter of 0.6 mm. The operating temperature range is -55°C to +105°C, and it meets load life requirements of 2000 hours at 85°C with 125% of rated voltage. The dissipation factor is a maximum of 0.001 at 1 kHz and 25°C. The construction uses flame-retardant polyester tape with epoxy resin end fills, and the leads are tin-plated. The capacitor has a capacitance tolerance of ±10% at 1 kHz, 25°C, with a ±5% optional tolerance.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 224MPW160K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
224MPW160K
Film Paper Film Capacitors 224MPW160K
For New Design: Yes Capacitance: 220 nF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 22 RMS Current: — ESR: 804 mΩ Diameter: 8mm Length: 14.5mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 220 nF
  • Voltage DC: 160V
  • Voltage AC: 90V
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • dV/dt: 22
  • RMS Current: —
  • ESR: 804 mΩ
  • Diameter: 8mm
  • Length: 14.5mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 1572-1369-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1572-1369-ND
Film Capacitors 1572-1369-ND
0.22µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Axial

0.22µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Axial

Buy Now Datasheet
Film Capacitors - 2002-224MPW160K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-224MPW160K
Film Capacitors 2002-224MPW160K
Metallized Polypropylene Film Capacitors 0.22µF 160V

Metallized Polypropylene Film Capacitors 0.22µF 160V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 224MPW160K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
224MPW160K
Capacitors - Film Capacitors 224MPW160K
CAP FILM 0.22UF 10% 160VDC AXIAL

CAP FILM 0.22UF 10% 160VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 224MPW160K 1572-1369-ND 2002-224MPW160K 224MPW160K
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPR102KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Film Paper Film Capacitors - 106PMC400K#P1 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Aluminum Electrolytic Capacitors - 101C122T250AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers