The 222PPR202KE is a high-voltage pulse radial film capacitor designed for snubber and switching applications, featuring a metallized polypropylene dielectric in a flame-retardant plastic box with epoxy resin fill. It has a DC voltage rating of 2000 V, a capacitance of 0.0022 µF, and dimensions of 18x11x5 mm with a lead spacing of 15 mm and lead diameter of 0.8 mm. The capacitor supports a maximum dv/dt of 7000 V/µs, operates from -55°C to +105°C, and meets UL 94V-1 and UL94V-0 flammability standards. Terminal leads are lead-free tinned copper, and self-inductance is less than 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 222PPR202KE |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |