Cornell Dubilier Film Paper Film Capacitors 21FB4420A-F

Description
For New Design: Yes Capacitance: 20 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.84 in. Length: — Diameter: 1.75 in.
Request a Quote
Description
For New Design: Yes Capacitance: 20 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.84 in. Length: — Diameter: 1.75 in.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 21FB4420A-F is a round, oil-filled, metallized polypropylene AC motor run capacitor rated for 440 Vac, with a capacitance of 20 µF and a tolerance of ±10%. It features a tin-plated steel terminal, an aluminum case, and is environmentally encapsulated. The part measures 1.75 inches in diameter and 2.84 inches in height. It operates within a temperature range of -40 ºC to +70 ºC, supports 50 Hz and 60 Hz frequencies, and includes a pressure-sensitive interrupter for fail-safe operation. It meets UL E71645 and CSA 223507 standards.

Datasheet Summary
Powered by GS/AI

The 21FB4420A-F is a round, oil-filled, metallized polypropylene AC motor run capacitor rated for 440 Vac, with a capacitance of 20 µF and a tolerance of ±10%. It features a tin-plated steel terminal, an aluminum case, and is environmentally encapsulated. The part measures 1.75 inches in diameter and 2.84 inches in height. It operates within a temperature range of -40 ºC to +70 ºC, supports 50 Hz and 60 Hz frequencies, and includes a pressure-sensitive interrupter for fail-safe operation. It meets UL E71645 and CSA 223507 standards.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 21FB4420A-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
21FB4420A-F
Film Paper Film Capacitors 21FB4420A-F
For New Design: Yes Capacitance: 20 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.84 in. Length: — Diameter: 1.75 in.
  • For New Design: Yes
  • Capacitance: 20 µF
  • Voltage AC: 440V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Width: —
  • Height: 2.84 in.
  • Length: —
  • Diameter: 1.75 in.
Supplier's Site Datasheet
Film Capacitors - 21FB4420A-F - 763649-21FB4420A-F - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - 21FB4420A-F
763649-21FB4420A-F
Film Capacitors - 21FB4420A-F 763649-21FB4420A-F
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 763649-21FB4420A-F Series: MPF Packaging: Bulk Operating Temperature Range: -40°C ~ 70°C Termination: Quick Connect, Disconnect Package: Radial, Can Voltage Rating - AC: 440V Applications: Motor Run; Power Factor Correction (PFC) Mounting: Chassis Mount, Requires Holder/Bracket Capacitance: 20μF Tolerance: ±10% Lead Spacing: 0.813" (20.64mm) Dielectric Material: Polypropylene (PP), Metallized Categories: Capacitors Dimension: 1.875" Dia (47.63mm), Lip Height - Seated (Maximum): 3.090" (78.49mm) ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 763649-21FB4420A-F
Series: MPF
Packaging: Bulk
Operating Temperature Range: -40°C ~ 70°C
Termination: Quick Connect, Disconnect
Package: Radial, Can
Voltage Rating - AC: 440V
Applications: Motor Run; Power Factor Correction (PFC)
Mounting: Chassis Mount, Requires Holder/Bracket
Capacitance: 20μF
Tolerance: ±10%
Lead Spacing: 0.813" (20.64mm)
Dielectric Material: Polypropylene (PP), Metallized
Categories: Capacitors
Dimension: 1.875" Dia (47.63mm), Lip
Height - Seated (Maximum): 3.090" (78.49mm)
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Motor Start, Motor Run Capacitors (AC) - 21FB4420A-F-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
21FB4420A-F-ND
Motor Start, Motor Run Capacitors (AC) 21FB4420A-F-ND
20µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can

20µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Film Capacitors 2002-21FB4420A-F
Motor-Run and Power Supply Capacitors 20µF 440V

Motor-Run and Power Supply Capacitors 20µF 440V

Supplier's Site Datasheet
Oil Filled Capacitor - 21FB4420A-F - Richardson RFPD
Downers Grove, IL, United States
Oil Filled Capacitor
21FB4420A-F
Oil Filled Capacitor 21FB4420A-F
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 21FB4420A-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
21FB4420A-F
Capacitors - Film Capacitors 21FB4420A-F
CAP FILM 20UF 10% 440VAC RADIAL

CAP FILM 20UF 10% 440VAC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Win Source Electronics DigiKey New Yorker Electronics Co., Inc. Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 21FB4420A-F 763649-21FB4420A-F 21FB4420A-F-ND 2002-21FB4420A-F 21FB4420A-F 21FB4420A-F
Product Name Film Paper Film Capacitors Film Capacitors - 21FB4420A-F Motor Start, Motor Run Capacitors (AC) Film Capacitors Oil Filled Capacitor Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Heavy Duty / Electric Power Capacitors Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper Polypropylene Oil Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 20 microF 20 microF 20 microF 20 microF 20 microF 20 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PWS102KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Film Paper Film Capacitors - 104HC1102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminum Electrolytic - 101C284U020CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105PSB152K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers