The 224PPR202KJ is a metallized polypropylene film capacitor designed for high pulse current applications such as snubber circuits and switching power supplies. It has a DC voltage rating of 2000 V, a capacitance of 0.22 µF, and dimensions of 42.5 mm × 30 mm × 22 mm with a lead spacing of 37.5 mm and lead diameter of 1 mm. The capacitor features lead-free tinned copper leads, a flame-retardant plastic box (UL 94V-1), and epoxy resin fill (UL94V0). It operates within a temperature range of -55°C to +105°C, has a dissipation factor less than 0.001 at 1 kHz and 25°C, and an insulation resistance of 30000 MΩ×µF at 25°C. The self-inductance is less than 1 nH per mm of lead spacing, and it meets a reliability standard of 1 FIT. The dv/dt rating is 1500 V/µs.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 0.22UF 10% 2KVDC RADIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 224PPR202KJ | 224PPR202KJ |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.2200 microF | 0.2200 microF |