The 223PPR630KE is a metallized polypropylene film capacitor designed for high pulse current and snubber applications, rated for 630 VDC with a capacitance of 0.022 µF. It features a radial leaded configuration with dimensions of 18 mm in length, 11 mm in height, and 5 mm in thickness, and a lead spacing of 15 mm. The capacitor has a maximum dissipation factor of 0.04% at 1 kHz and 25°C, an insulation resistance of at least 100,000 MΩ, and a self-inductance of less than 1 nH per mm of lead spacing. Operating temperature ranges from -55°C to +105°C. The unit is encased in a flame-retardant plastic box (UL 94V-1) with epoxy resin fill (UL94V0) and has lead-free tinned copper leads. The part meets reliability standards for 1 FIT failure rate under specified test conditions.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 223PPR630KE |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |