The 224MKP275K is a Class X2 metallized polypropylene film capacitor for across-the-line EMI suppression, rated for 275 VAC and 310 VAC, with a capacitance of 0.22 µF. It features a case size of 26 mm × 14.5 mm × 6 mm, lead spacing of 22.5 mm, and lead diameter of 0.8 mm. The capacitor meets safety standards including UL/CSA, VDE, IEC 60384-14, and CQC, and operates within a temperature range of -40°C to +110°C. It has a maximum dissipation factor of 0.1% at 1 kHz, insulation resistance greater than 15000 MΩ at 100 VDC, and a dv/dt rating of 180 V/µs. Lead terminations are lead-free tinned copper.
X2 And Arc Suppression
0.22µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Boxed Metallized Polypropylene Film Capacitors 0.22µF
CAP FILM 0.22UF 10% 310VAC RAD
CAP FILM 0.22UF 10% 310VAC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 224MKP275K | 1572-1086-ND | 2002-224MKP275K | 224MKP275K | 224MKP275K |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |