The 223PPB630K is a metallized polypropylene film radial capacitor designed for high pulse current applications such as SCR commutation and switching power supplies. It has a DC voltage rating of 630 V, a capacitance of 0.022 µF, and dimensions of 18x16x10 mm with a lead spacing of 15 mm and lead diameter of 0.8 mm. The capacitor operates over a temperature range of -55°C to +105°C, has a dielectric strength of 160% of rated DC voltage applied for 2 seconds at 25°C, and meets UL 94V-0 flame retardancy standards. Self-inductance is less than 1 nH per mm of lead spacing, and insulation resistance at 25°C is greater than 30,000 MΩ·µF. The dissipation factor at 1 kHz and 25°C is 0.05%, and capacitance drift is less than 0.5% after two years at 40°C.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 0.022UF 10% 630VDC RAD
| Cornell Dubilier | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 223PPB630K | 223PPB630K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0220 microF | 0.0220 microF |