Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 792599-20PSD15
Series: Orange Drop PS
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Termination: PC Pins
Package: Radial
Voltage Rating - AC: 500V
Voltage Rating - DC: 2000V (2kV)
Applications: General
Capacitance: 1500pF
Tolerance: ±10%
Lead Spacing: 0.969" (24.60mm)
Dielectric Material: Polypropylene (PP)
Family Name: PS
Categories: Capacitors
Dimension: 0.500" Dia x 1.299" L (12.70mm x 33.00mm)
Height - Seated (Maximum): 0.736" (18.70mm)
Introduction Date: March 23, 2001
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1500pF Film Capacitor 500V 2000V (2kV) Polypropylene (PP) Radial
CAP FILM 1500PF 10% 2KVDC RADIAL
CAP FILM 1500PF 10% 2KVDC RADIAL
| Win Source Electronics | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 792599-20PSD15 | 2002-20PSD15 | 20PSD15 | 20PSD15-ND | 20PSD15 | 192-20PSD15 |
| Product Name | Film Capacitors - 20PSD15 | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors | CAP FILM 1500PF 10% 2KVDC RADIAL |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||
| Capacitance Range | 0.0015 microF | 0.0015 microF | 0.0015 microF | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||
| WVDC | 2000 volts | 2000 volts | 2000 volts |