Cornell Dubilier Film Paper Film Capacitors 205PSB850K4J

Description
For New Design: Yes Capacitance: 2 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 750 ESR: 2.1 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 2 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 750 ESR: 2.1 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 205PSB850K4J is a radial lead, high current, low ESR film capacitor rated at 850 VDC and 2 µF, with a maximum ESR of 2.1 mΩ at 100 kHz and +25°C. It handles a ripple current of 27 A at +70°C and a dv/dt of 750 V/µs. Dimensions are 42.5 mm × 37 mm × 28 mm, with 20.3 mm lead spacing and four terminals. Construction uses double metallized polypropylene film with a flame-retardant epoxy coating (UL94V-0) and lead-free tinned copper leads. Operating temperature ranges from -40°C to +100°C. Capacitance tolerance is ±10% at 1 kHz, and dissipation factor is 0.05% at +25°C. Dielectric strength is 160% of rated VDC applied for 2 seconds. Life expectancy is 100,000 hours at WVDC.

Datasheet Summary
Powered by GS/AI

The 205PSB850K4J is a radial lead, high current, low ESR film capacitor rated at 850 VDC and 2 µF, with a maximum ESR of 2.1 mΩ at 100 kHz and +25°C. It handles a ripple current of 27 A at +70°C and a dv/dt of 750 V/µs. Dimensions are 42.5 mm × 37 mm × 28 mm, with 20.3 mm lead spacing and four terminals. Construction uses double metallized polypropylene film with a flame-retardant epoxy coating (UL94V-0) and lead-free tinned copper leads. Operating temperature ranges from -40°C to +100°C. Capacitance tolerance is ±10% at 1 kHz, and dissipation factor is 0.05% at +25°C. Dielectric strength is 160% of rated VDC applied for 2 seconds. Life expectancy is 100,000 hours at WVDC.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 205PSB850K4J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
205PSB850K4J
Film Paper Film Capacitors 205PSB850K4J
For New Design: Yes Capacitance: 2 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 750 ESR: 2.1 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 2 µF
  • Voltage DC: 850V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 750
  • ESR: 2.1 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 205PSB850K4J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
205PSB850K4J
Capacitors - Film Capacitors 205PSB850K4J
CAP FILM 2UF 10% 850VDC RADIAL

CAP FILM 2UF 10% 850VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 205PSB850K4J 205PSB850K4J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 2 microF 2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor - 106PHC600K - Richardson RFPD
Specs
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
Capacitance Range 10 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C163U063AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C273U025EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C392T250BE1AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers