The 224PPA252K is an axial lead, high-voltage, high dv/dt film capacitor for power electronics applications, rated at 2500 VDC and 3000 VDC surge. It has a capacitance of 0.22 µF with ±10% tolerance at 1 kHz and 25°C, and a maximum RMS ripple current of 11.5 A at 100 kHz and 25°C. Its ESR is 5.9 mΩ, and physical dimensions are 27.5 mm in diameter by 46 mm in length. The dielectric is double metallized polypropylene with a dissipation factor below 0.001 at 1 kHz, insulation resistance of 30,000 MΩ·µF, and self inductance under 1 nH per mm of lead spacing. It operates from -55°C to +85°C, withstands 160% of rated VDC for 2 seconds between leads and case, and has a 100,000-hour life expectancy at 70°C under VDC bias. Construction includes flame-retardant epoxy encapsulation rated UL94V0 and lead-free copper leads.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 0.22UF 2.5KVDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 224PPA252K | 224PPA252K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.2200 microF | 0.2200 microF |