The 206DCB700K2J is a metallized polypropylene film capacitor designed for DC link applications in inverters and motor controls, rated for 700 VDC with a surge voltage of 875 VDC. It features a 2-leaded box package measuring 42.5 mm x 37 mm x 28 mm, with a capacitance of 20 µF, a maximum RMS ripple current of 7.9 A at 10 kHz and +25°C, and an ESR of 1.2 mΩ. The capacitor operates from -40°C to +85°C, has an insulation resistance of 3000 MΩ·µF at 100 VDC, and meets UL94V-0 flame retardancy. It uses lead-free tinned copper leads and is RoHS compliant.
Power Film Dc Applications / Dc Link Capacitors / Box
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 206DCB700K2J |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |