The 224PPR630KG is a metallized polypropylene film radial capacitor for high pulse current applications, rated at 630 VDC and 0.22 µF. It measures 26.5 × 18.5 × 10 mm with 22.5 mm terminal spacing and 0.8 mm lead diameter. Operating temperature ranges from -55°C to +105°C. Dissipation factor is ≤0.001 at 10 kHz and 25°C. Insulation resistance is ≥30000 MΩ×µF at 25°C. Self-inductance is <1 nH per mm of lead spacing. Capacitance drift is <0.5% after two years at 40°C. Dielectric strength is 160% of rated DC voltage for 2 seconds at 25°C. The casing is flame-retardant plastic (UL 94V-1) with epoxy fill (UL94V0), and leads are lead-free tinned copper.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 224PPR630KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |