Cornell DubilierFilm Paper Film Capacitors205PSB700K4JA
Description
For New Design: Yes
Capacitance: 2 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 600
ESR: 2.5 mΩ
RMS Current: —
Length: 42mm
Height: 40mm
Thickness: 20mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 2 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 600
ESR: 2.5 mΩ
RMS Current: —
Length: 42mm
Height: 40mm
Thickness: 20mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 205PSB700K4JA is a radial lead film capacitor with a rated DC voltage of 700 V, capacitance of 2 µF, and a maximum ESR of 2.5 mΩ at 100 kHz and 25°C. It has a maximum RMS ripple current of 22.5 A at 70°C and a dv/dt rating of 600 V/µs. The component measures 41.5 mm in length, 40 mm in height, and 20 mm in thickness, with a lead spacing of 10.2 mm and lead diameter of 1.2 mm. It features four radial leads and is constructed with double metallized polypropylene film and a flame-retardant epoxy-coated plastic box (UL94V-0). The operating temperature range is -40°C to +100°C for PSB series variants, and it meets the dielectric strength requirement of 160% of rated DC voltage applied for 2 seconds at 25°C.
Datasheet Summary Powered by GS/AI
The 205PSB700K4JA is a radial lead film capacitor with a rated DC voltage of 700 V, capacitance of 2 µF, and a maximum ESR of 2.5 mΩ at 100 kHz and 25°C. It has a maximum RMS ripple current of 22.5 A at 70°C and a dv/dt rating of 600 V/µs. The component measures 41.5 mm in length, 40 mm in height, and 20 mm in thickness, with a lead spacing of 10.2 mm and lead diameter of 1.2 mm. It features four radial leads and is constructed with double metallized polypropylene film and a flame-retardant epoxy-coated plastic box (UL94V-0). The operating temperature range is -40°C to +100°C for PSB series variants, and it meets the dielectric strength requirement of 160% of rated DC voltage applied for 2 seconds at 25°C.