The 223PPB202K is a high-voltage pulse radial lead snubber capacitor with a rated DC voltage of 2000 V, a capacitance of 0.022 µF, and dimensions of 26.5 mm × 22 mm × 13 mm with a lead spacing of 22.5 mm. It uses metallized polypropylene film construction with flame-retardant epoxy resin and lead-free tinned copper leads. The capacitor operates at temperatures from -55°C to +105°C, has a capacitance tolerance of ±10% at 1 kHz and 25°C, a dissipation factor of less than 0.001 at 1 kHz and 25°C, and an insulation resistance greater than 50% of the maximum specified value after load life testing. The dielectric strength is 160% of rated DC voltage or 150% of rated AC voltage applied for 2 seconds at 25°C. Self inductance is less than 1 nH per mm of lead spacing, and capacitance drift is less than 0.5% over two years at 40°C.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 0.022UF 10% 2KVDC RAD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 223PPB202K | 223PPB202K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0220 microF | 0.0220 microF |