Cornell DubilierFilm Paper Film Capacitors205PSB700K2JA
Description
For New Design: Yes
Capacitance: 2 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 600
ESR: 3.2 mΩ
RMS Current: —
Length: 42mm
Height: 40mm
Thickness: 20mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 2 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 600
ESR: 3.2 mΩ
RMS Current: —
Length: 42mm
Height: 40mm
Thickness: 20mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 205PSB700K2JA is a radial lead, high-current, low-ESR polypropylene film capacitor rated for 700 VDC and 2 µF. It has a maximum RMS ripple current of 22.5 A at 100 kHz and +70°C, with an ESR of 2.5 mΩ at 100 kHz and +25°C. The dv/dt rating is 600 V/µs. Dimensions are 41.5 mm × 40 mm × 20 mm with a lead spacing of 10.2 mm and lead diameter of 1.2 mm. It has two radial leads and operates from -40°C to +100°C. The capacitance tolerance is ±10%. The component uses double metallized film with internal series connections, is encapsulated in a UL94V-0 flame-retardant epoxy resin, and has lead-free tinned copper leads. Insulation resistance exceeds 30 GΩ·µF at 100 VDC and 25°C. Dielectric strength is 160% of rated VDC applied for 2 seconds.
Datasheet Summary Powered by GS/AI
The 205PSB700K2JA is a radial lead, high-current, low-ESR polypropylene film capacitor rated for 700 VDC and 2 µF. It has a maximum RMS ripple current of 22.5 A at 100 kHz and +70°C, with an ESR of 2.5 mΩ at 100 kHz and +25°C. The dv/dt rating is 600 V/µs. Dimensions are 41.5 mm × 40 mm × 20 mm with a lead spacing of 10.2 mm and lead diameter of 1.2 mm. It has two radial leads and operates from -40°C to +100°C. The capacitance tolerance is ±10%. The component uses double metallized film with internal series connections, is encapsulated in a UL94V-0 flame-retardant epoxy resin, and has lead-free tinned copper leads. Insulation resistance exceeds 30 GΩ·µF at 100 VDC and 25°C. Dielectric strength is 160% of rated VDC applied for 2 seconds.