The 224PPA152K is an axial lead high-voltage, high dv/dt film capacitor for power semiconductor circuits, inverters, and switching applications. It has a rated DC voltage of 1500 V, a capacitance of 0.22 µF, and a maximum RMS ripple current of 9.5 A at 25°C with a maximum ESR of 5.3 mΩ at 100 kHz. Its dimensions are 23 mm in diameter and 34 mm in length. The capacitor uses a double metallized polypropylene film construction with flame-retardant epoxy resin coating, has a capacitance tolerance of ±10% at 1 kHz and 25°C, and operates from -55°C to +85°C. The dissipation factor is ≤0.05% at 1 kHz and 25°C. Self-inductance is less than 1 nH per mm of lead spacing, and insulation resistance exceeds 30,000 MΩ·µF at 25°C. Life expectancy is 100,000 hours at 70°C and rated DC voltage.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 224PPA152K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |