Cornell DubilierFilm Paper Film Capacitors205PSB700K4J
Description
For New Design: Yes
Capacitance: 2 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 600
ESR: 2.5 mΩ
RMS Current: —
Length: 43mm
Height: 37mm
Thickness: 28mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 2 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 600
ESR: 2.5 mΩ
RMS Current: —
Length: 43mm
Height: 37mm
Thickness: 28mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 205PSB700K4J is a radial lead film capacitor with a voltage rating of 700 VDC, capacitance of 2 µF, and a maximum ESR of 2.5 mΩ at 100 kHz and +25°C. It supports a peak dv/dt of 600 V/µs and a maximum RMS ripple current of 22.5 A at +70°C. The device measures 41.5 mm in length, 40 mm in height, and 20 mm in thickness, with lead spacing of 10.2 mm and lead diameter of 1.2 mm, and has four leads. It operates from -40°C to +100°C, uses a polypropylene dielectric with a flame-retardant epoxy-coated plastic box (UL94V-0), and has a capacitance tolerance of ±10% at 1 kHz. The capacitance drift is less than 0.5% after two years at 40°C, and insulation resistance exceeds 30 GΩ·µF at 25°C after one minute with 100 VDC applied. Self inductance is less than 1 nH per mm of lead spacing.
Datasheet Summary Powered by GS/AI
The 205PSB700K4J is a radial lead film capacitor with a voltage rating of 700 VDC, capacitance of 2 µF, and a maximum ESR of 2.5 mΩ at 100 kHz and +25°C. It supports a peak dv/dt of 600 V/µs and a maximum RMS ripple current of 22.5 A at +70°C. The device measures 41.5 mm in length, 40 mm in height, and 20 mm in thickness, with lead spacing of 10.2 mm and lead diameter of 1.2 mm, and has four leads. It operates from -40°C to +100°C, uses a polypropylene dielectric with a flame-retardant epoxy-coated plastic box (UL94V-0), and has a capacitance tolerance of ±10% at 1 kHz. The capacitance drift is less than 0.5% after two years at 40°C, and insulation resistance exceeds 30 GΩ·µF at 25°C after one minute with 100 VDC applied. Self inductance is less than 1 nH per mm of lead spacing.