The 224PPB400K is a metallized polypropylene film capacitor for high pulse current applications such as snubber and switching power supplies. It has a DC voltage rating of 400 V, a capacitance of 0.22 μF, and is packaged in a radial leaded configuration with dimensions of 26.5 mm in length by 18.5 mm in height by 10 mm in thickness, with a 22.5 mm lead spacing and 0.8 mm lead diameter. It operates within a temperature range of -55°C to +105°C, and is constructed with flame-retardant epoxy resin (UL 94V-0) and lead-free tinned copper leads. The maximum dissipation factor is 0.05% at 1 kHz and 25°C, with an insulation resistance of 30,000 MΩ×μF. The capacitor exhibits a capacitance drift factor of less than 0.5% after two years at 40°C and a capacitance temperature coefficient of -200 to +100 ppm/°C. Self-inductance is less than 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 0.22UF 10% 400VDC RAD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 224PPB400K | 224PPB400K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.2200 microF | 0.2200 microF |