The 224PPA122KD16 is an axial lead, high dv/dt film capacitor for power semiconductor circuits and switching applications, rated at 1200 V DC and 0.22 µF. It has a peak pulse current of 780 A at 25°C, dissipation factor below 0.001 at 1 kHz and 25°C, and self-inductance under 1 nH per mm of lead spacing. Dimensions are 16 mm diameter by 46 mm length. It uses double metallized polypropylene film with internal series connections, flame-retardant polyester tape, and UL94V0 epoxy coating. Operating temperature range is -55°C to +85°C, with a life expectancy of 100,000 hours at 70°C under DC voltage. Capacitance tolerance is ±10% at 1 kHz and 25°C, temperature coefficient -200 to +100 ppm/°C. Insulation resistance exceeds 30,000 MΩ·µF at 25°C and meets limits after damp heat exposure at 90-95% RH for 56 days at 40°C without voltage.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 0.22UF 1.2KVDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 224PPA122KD16 | 224PPA122KD16 |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.2200 microF | 0.2200 microF |