Axial-lead metallized film capacitor for power semiconductor circuits, with polypropylene dielectric and aluminum foil electrodes, designed for high pulse current applications such as snubber and deflection circuits. Rated for 630 VDC and 300 VAC, with a capacitance of 0.022 µF, a maximum dv/dt of 4300 V/µs, and dimensions of 9.5 mm diameter by 20.5 mm length. Operating temperature range is -55°C to +105°C, with capacitance tolerance of +10% at 1 kHz and 25°C. Features low ESR, self-healing properties, flame-retardant polyester tape wrap with epoxy end fill, and lead-free tinned copper leads. Insulation resistance exceeds 100,000 MΩ for capacitances under 0.1 µF. Self inductance is less than 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 223PWS630KD |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |