The 205PPA102KS is an axial lead, high voltage, high dv/dt film capacitor designed for inverter, converter, and switching power supply applications. It has a rated DC voltage of 1000 V, a capacitance of 2.0 µF, and a maximum RMS ripple current of 14 A at 70°C. The capacitor measures 35.5 mm in diameter and 59 mm in length, with a dissipation factor of less than 0.001 at 1 kHz and 25°C. It uses a polypropylene dielectric with double metallized film construction and epoxy resin end coating rated UL94V0. Operating temperature range is -55°C to +85°C, with a life expectancy of 100,000 hours at 70°C and rated DC voltage. Terminal-to-terminal
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 2UF 10% 1KVDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 205PPA102KS | 205PPA102KS |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 2 microF | 2 microF |