The 223PPA252KJ is an axial lead film capacitor for high dv/dt applications such as inverters and switching power supplies, constructed with double metallized polypropylene film and epoxy resin coating. It has a rated DC voltage of 2500 VDC with a surge voltage of 2600 VDC, capacitance of 0.022 μF, and a capacitance tolerance of ±10%. The part handles a maximum RMS ripple current of 2.5 A at 25°C and 2.5 A at 70°C, with a maximum ESR of 31 mΩ at 100 kHz. Dimensions are 13 mm in diameter by 34 mm in length. It operates from -55°C to +85°C, with a dissipation factor below 0.001 at 1 kHz and 25°C, and an insulation resistance greater than 30 GΩ. Self inductance is less than 1 nH per mm of body and lead length. The case is flame retardant (UL94V0) with lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 223PPA252KJ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |