The 224PPS102KG is an axial-lead metallized polypropylene film capacitor for high dv/dt applications such as inverters and switching power supplies. It has a rated DC voltage of 1000 V and a surge voltage of 1550 V. Capacitance is 0.22 µF with a tolerance of ±10% at 1 kHz and 25°C. Maximum RMS ripple current is 6.5 A at 100 kHz and 25°C. Typical ESR is 7.0 mΩ. Dimensions are 17.5 mm in diameter by 29 mm in length. The operating temperature range is -40°C to +85°C. Self-inductance is less than 1 nH per mm of lead spacing. Life expectancy is 100,000 hours at 70°C and rated VDC, with capacitance change under 3%. Insulation resistance is 30,000 MΩ×µF at 25°C and 100 VDC. The dielectric is polypropylene with flame-retardant polyester tape and epoxy end fill. Leads are lead-free tinned copper. Compliance includes UL 501 and UL94V0.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 224PPS102KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |