Cornell DubilierFilm Paper Film Capacitors205RSB850K4JA
Description
For New Design: Yes
Capacitance: 2 µF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 600
ESR: 4.2 mΩ
RMS Current: —
Length: 42mm
Height: 40mm
Thickness: 20mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 2 µF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 600
ESR: 4.2 mΩ
RMS Current: —
Length: 42mm
Height: 40mm
Thickness: 20mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 205RSB850K4JA is a radial lead film capacitor for high pulse and rms current applications, with a rated voltage of 850 VDC, a capacitance of 2 µF, and a maximum operating temperature of 85°C. It has a dissipation factor of less than 0.001 at 1 kHz and 25°C, an ESR of 4.2 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 17 A at +70°C. The case dimensions are 41.5 mm × 40 mm × 20 mm, with a lead spacing of 10.2 mm and 1.2 mm lead diameter. It uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. The device meets a dielectric strength of 150% of rated VAC for 2 seconds at 25°C and has a life expectancy of 30,000 hours at rated AC voltage. The temperature coefficient of capacitance is between -200 ppm/°C and +100 ppm/°C.
Datasheet Summary Powered by GS/AI
The 205RSB850K4JA is a radial lead film capacitor for high pulse and rms current applications, with a rated voltage of 850 VDC, a capacitance of 2 µF, and a maximum operating temperature of 85°C. It has a dissipation factor of less than 0.001 at 1 kHz and 25°C, an ESR of 4.2 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 17 A at +70°C. The case dimensions are 41.5 mm × 40 mm × 20 mm, with a lead spacing of 10.2 mm and 1.2 mm lead diameter. It uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. The device meets a dielectric strength of 150% of rated VAC for 2 seconds at 25°C and has a life expectancy of 30,000 hours at rated AC voltage. The temperature coefficient of capacitance is between -200 ppm/°C and +100 ppm/°C.