Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific
CAP FILM 0.22UF 10% 630VDC AXIAL
CAP, 0.22UF, 630V, FILM, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| Illinois Capacitor | Allied Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 224MPW630K | 70112249 | 224MPW630K | 84M4521 |
| Product Name | GENERAL PURPOSE FILM Capacitors | Capacitor, Metallized Polypropylene Film, Axial Leads, 0.22uF, 630WVDC, 250VAC | Film Capacitors | Cap, 0.22Uf, 630V, Film, Axial; Dielectric Type Illinois Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Metallized PP | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF |