The 206DCB900K4J is a metallized polypropylene film capacitor for DC link applications, housed in a flame-retardant plastic box (UL94V-0) with RoHS-compliant lead-free copper leads. It has a rated voltage of 900 VDC and a surge voltage of 1125 VDC. Capacitance is 20 µF with ±10% tolerance at 1 kHz. Dissipation factor is 1.2% at 10 kHz and 70°C, and ESR is 20.3 mΩ. Maximum RMS ripple current is 6.4 A at 10 kHz. Dimensions are 42.5 mm × 37 mm × 28 mm with four leads spaced 13 mm apart. Operating temperature range is -40°C to +85°C. Terminal-to-terminal
Power Film Dc Applications / Dc Link Capacitors / Box
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 206DCB900K4J |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |