Cornell DubilierFilm Paper Film Capacitors223PSB152K2G
Description
For New Design: Yes
Capacitance: 22 nF
Voltage DC: 1500V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 2500
ESR: 30 mΩ
RMS Current: —
Length: 27mm
Height: 16mm
Thickness: 7mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 22 nF
Voltage DC: 1500V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 2500
ESR: 30 mΩ
RMS Current: —
Length: 27mm
Height: 16mm
Thickness: 7mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 223PSB152K2G is a radial lead, high current, low ESR film capacitor with a rated DC voltage of 1500 V, capacitance of 0.022 µF, and a maximum dv/dt of 2500 V/µs. It has a typical ESR of 30 mΩ at 100 kHz and 25°C, with an RMS ripple current rating not specified. The dimensions are 26.5 mm length, 16 mm height, and 7 mm thickness, with a lead spacing of 22.5 mm and lead diameter of 0.8 mm. It uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and has a temperature range of -40°C to +100°C for the PSB variant. The terminal-to-terminal dielectric strength is 160% of rated DC voltage applied for 2 seconds at 25°C.
Datasheet Summary Powered by GS/AI
The 223PSB152K2G is a radial lead, high current, low ESR film capacitor with a rated DC voltage of 1500 V, capacitance of 0.022 µF, and a maximum dv/dt of 2500 V/µs. It has a typical ESR of 30 mΩ at 100 kHz and 25°C, with an RMS ripple current rating not specified. The dimensions are 26.5 mm length, 16 mm height, and 7 mm thickness, with a lead spacing of 22.5 mm and lead diameter of 0.8 mm. It uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and has a temperature range of -40°C to +100°C for the PSB variant. The terminal-to-terminal dielectric strength is 160% of rated DC voltage applied for 2 seconds at 25°C.