The 223PPA202K is an axial lead film capacitor for high dv/dt applications such as inverters and switching power supplies. It has a polypropylene dielectric, double metallized film construction, and epoxy resin coating rated UL94V0. Rated at 2000 VDC with a 2400 VDC surge voltage, it supports 630 VAC. Capacitance is 0.022 µF with ±10% tolerance at 1 kHz and 25°C. Dissipation factor is less than 0.001 at 1 kHz and 25°C. Insulation resistance is 30,000 MΩµF. Self-inductance is under 1 nH per mm of lead spacing. Operating temperature ranges from -55°C to +85°C. Dimensions are 11 mm diameter by 29 mm length. Life expectancy is 100,000 hours at VDC and 70°C with less than 3% capacitance change. The component meets UL 501 flammability standards with flame-retardant polyester tape wrap.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 0.022UF 10% 2KVDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 223PPA202K | 223PPA202K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0220 microF | 0.0220 microF |