Cornell Dubilier Film Paper Film Capacitors 205PSB122K2R

Description
For New Design: Yes Capacitance: 2 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 575 ESR: 3.2 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 2 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 575 ESR: 3.2 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 205PSB122K2R is a radial lead, high current, low ESR film capacitor with a rated DC voltage of 1200 V, capacitance of 2 µF, and a maximum dv/dt of 575 V/µs. It has a typical ESR of 3.2 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 14 A at +70°C. The dimensions are 57.5 mm × 45 mm × 30 mm, with a lead spacing of 52.5 mm and lead diameter of 1.2 mm. It features double metallized polypropylene construction, flame-retardant epoxy resin coating (UL94V-0), and lead-free tinned copper leads. Operating temperature range is -40°C to +100°C, with an insulation resistance of at least 30 GΩ·µF and dielectric strength of 160% of rated VDC applied for 2 seconds. Life expectancy is 30,000 hours at rated AC voltage or 100,000 hours at rated DC voltage.

Datasheet Summary
Powered by GS/AI

The 205PSB122K2R is a radial lead, high current, low ESR film capacitor with a rated DC voltage of 1200 V, capacitance of 2 µF, and a maximum dv/dt of 575 V/µs. It has a typical ESR of 3.2 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 14 A at +70°C. The dimensions are 57.5 mm × 45 mm × 30 mm, with a lead spacing of 52.5 mm and lead diameter of 1.2 mm. It features double metallized polypropylene construction, flame-retardant epoxy resin coating (UL94V-0), and lead-free tinned copper leads. Operating temperature range is -40°C to +100°C, with an insulation resistance of at least 30 GΩ·µF and dielectric strength of 160% of rated VDC applied for 2 seconds. Life expectancy is 30,000 hours at rated AC voltage or 100,000 hours at rated DC voltage.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 205PSB122K2R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
205PSB122K2R
Film Paper Film Capacitors 205PSB122K2R
For New Design: Yes Capacitance: 2 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 575 ESR: 3.2 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 2 µF
  • Voltage DC: 1200V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 575
  • ESR: 3.2 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 205PSB122K2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
205PSB122K2R
Capacitors - Film Capacitors 205PSB122K2R
CAP FILM 2UF 10% 1.2KVDC RADIAL

CAP FILM 2UF 10% 1.2KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 205PSB122K2R 205PSB122K2R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 2 microF 2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C553U050CJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Film Paper Film Capacitors - 105RSB152K4JA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminum Electrolytic - 101C143U063BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details