Axial leaded metallized polypropylene film capacitors for high dv/dt applications, rated for DC voltages up to 2500 V with a capacitance of 0.22 μF, a maximum RMS ripple current of 10 A at 70°C, and an ESR of 6.8 mΩ at 100 kHz. The case is flame-retardant polyester tape wrapped with epoxy resin end fill, measuring 25 mm in diameter and 46 mm in length, with lead-free tinned copper leads. Operating temperature range is -40°C to +85°C, with a capacitance tolerance of ±10% at 1 kHz and 25°C, a dielectric strength of 200% of rated VDC for 60 seconds, and a life expectancy of 100,000 hours at 70°C and rated DC voltage. Self-inductance is less than 1 nH per mm of body and lead length, and insulation resistance exceeds 30 GΩ at 25°C. The part meets UL 501 and UL94V0 flammability standards.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 0.22UF 2.5KVDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 224PPS252K | 224PPS252K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.2200 microF | 0.2200 microF |