Cornell Dubilier Film Paper Film Capacitors 223MPW160K

Description
For New Design: Yes Capacitance: 22 nF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 22 RMS Current: — ESR: 8.04 Ω Diameter: 5.5mm Length: 11.5mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 22 nF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 22 RMS Current: — ESR: 8.04 Ω Diameter: 5.5mm Length: 11.5mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 223MPW160K is a metallized polypropylene axial lead capacitor rated for 160 VDC and 90 VAC, with a capacitance of 0.022 µF and a dv/dt rating of 22 V/µs. It has a diameter of 5.5 mm and a length of 11.5 mm, with 0.6 mm lead diameter. The capacitor operates over a temperature range of -55°C to +105°C, has a capacitance tolerance of ±10% at 1 kHz and 25°C, and a maximum dissipation factor of 0.001. Construction includes a flame-retardant polyester tape wrap with epoxy resin end fills, and leads are lead-free tinned. Self inductance is less than 1 nH per mm of body and lead length. The dielectric is polypropylene with metallized film construction.

Datasheet Summary
Powered by GS/AI

The 223MPW160K is a metallized polypropylene axial lead capacitor rated for 160 VDC and 90 VAC, with a capacitance of 0.022 µF and a dv/dt rating of 22 V/µs. It has a diameter of 5.5 mm and a length of 11.5 mm, with 0.6 mm lead diameter. The capacitor operates over a temperature range of -55°C to +105°C, has a capacitance tolerance of ±10% at 1 kHz and 25°C, and a maximum dissipation factor of 0.001. Construction includes a flame-retardant polyester tape wrap with epoxy resin end fills, and leads are lead-free tinned. Self inductance is less than 1 nH per mm of body and lead length. The dielectric is polypropylene with metallized film construction.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 223MPW160K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
223MPW160K
Film Paper Film Capacitors 223MPW160K
For New Design: Yes Capacitance: 22 nF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 22 RMS Current: — ESR: 8.04 Ω Diameter: 5.5mm Length: 11.5mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 22 nF
  • Voltage DC: 160V
  • Voltage AC: 90V
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • dV/dt: 22
  • RMS Current: —
  • ESR: 8.04 Ω
  • Diameter: 5.5mm
  • Length: 11.5mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 2002-223MPW160K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-223MPW160K
Film Capacitors 2002-223MPW160K
Metallized Polypropylene Film Capacitors 0.022µF 160V

Metallized Polypropylene Film Capacitors 0.022µF 160V

Supplier's Site Datasheet
Film Capacitors - 1572-1363-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1572-1363-ND
Film Capacitors 1572-1363-ND
0.022µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Axial

0.022µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - 223MPW160K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
223MPW160K
Capacitors - Film Capacitors 223MPW160K
CAP FILM 0.022UF 160VDC AXIAL

CAP FILM 0.022UF 160VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 223MPW160K 2002-223MPW160K 1572-1363-ND 223MPW160K
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C443U050CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101822T050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Paper Film Capacitors - 105MWR063K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers