The 224MKP275KB is a Class X2 metallized polypropylene film capacitor designed for EMI suppression across the line in AC applications, rated for 275 VAC with a maximum peak voltage of 1200 V. It has a capacitance of 0.22 µF, a dv/dt rating of 400 V/µs, and a case size of 18 mm × 11.5 mm × 6 mm with a 15 mm lead spacing. It features flame-retardant epoxy end fill (UL94V-0), lead-free tinned leads, and meets safety standards including UL/CSA, VDE/ENEC, and CQC. Insulation resistance exceeds 5000 MΩ at 500 VDC, and it operates within -40°C to +110°C. Capacitance tolerance is ±10% at 1 kHz, 20°C. Life testing confirms less than 10% capacitance change after 1000 hours at 110°C and 125% rated voltage.
X2 And Arc Suppression
0.22µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Boxed Metallized Polypropylene Film Capacitors 0.22µF
CAP FILM 0.22UF 10% 310VAC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 224MKP275KB | 1572-1368-ND | 2002-224MKP275KB | 224MKP275KB |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |